1.1 These test methods cover the use of rotational viscometers to determine the dependence of apparent viscosity of paints, inks and related liquid materials on temperature. The first method uses a standard rotational viscometer with concentric cylinder geometry running at a fixed rotational speed as the temperature is increased or decreased. The second method uses a rotational viscometer with cone and plate geometry running at a fixed rotational speed as the temperature is increased or decreased. The third method uses concentric cylinder or cone/plate geometry operated with a shear rate ramp at several discrete temperatures.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard may involve hazardous materials, operations and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7867-13 |
| Product Name | Standard Test Methods for Measurement of the Rotational Viscosity of Paints, Inks and Related Liquid Materials as a Function of Temperature |