1.1 This test method covers two procedures for testing the indention hardness of plastics and related plastic electrical insulating materials by means of the Rockwell hardness tester.
1.2 The values stated in SI units are to be regarded as standard. The values given in brackets are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-This test method and ISO 2039-2 are equivalent. Procedure A of this test method is equivalent to the test method in the main body of ISO 2039-2. Procedure B of this test method is equivalent to the test method in the integral annex part of ISO 2039-2.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D785-08 |
| Product Name | Standard Test Method for Rockwell Hardness of Plastics and Electrical Insulating Materials |