1.1 This test method covers the tensile testing of aramid paper with thickness less than 1 mm. This test method includes testing procedures only and includes no specifications or tolerances.
1.2 The procedures given in this test method are for use with computer-controlled constant-rate-of-elo
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7812-16 |
| Product Name | Standard Test Method for Tensile Testing of Aramid Paper |