1.1 This is a fire-test-response standard.
1.2 These test methods cover the determination of flammability of paper and paperboards of all types no more than 1/16 in. (1.6 mm) in thickness, that have been treated to retard the spread of flame when ignited. Such papers are commonly designated as flame-retardant-trea
1.3 These test methods may be used with, and may be used to distinguish between, paper and paperboard materials having a flame-retardant-trea
1.4 These test methods appear as follows:
1.5 The primary intended use of Test Method A is with paper or paperboard materials having a flame-retardant treatment that is not removed by water leaching, or to specify the properties of such materials.
1.6 The primary intended use of Test Method B is with paper or paperboard materials having a flame-retardant treatment known to be removed under the leaching conditions specified in Test Method A, or where non-removal of the flame-retardant treatment by water leaching is not a desired or specified property.
1.7 This standard should be used to measure and describe the properties of materials, products, or assemblies in response to heat and flame under controlled laboratory conditions and should not be used to describe or appraise the fire hazard or fire risk of materials, products, or assemblies under actual fire conditions. However, results of this test may be used as elements of a fire risk assessment which takes into account all of the factors which are pertinent to an assessment of the fire hazard of a particular end use.<.i>
1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D777-97(2002) |
| Product Name | Standard Test Methods for Flammability of Treated Paper and Paperboard (Withdrawn 2009) |