1.1 This test method covers the determination of dioctyl sulfosuccinate (DOSS) in sea water by direct injection using liquid chromatography (LC) and detection with tandem mass spectrometry (MS/MS). This analyte is qualitatively and quantitatively determined by this test method. This test method adheres to selected reaction monitoring (SRM) mass spectrometry.
1.2 The detection verification level (DVL) and reporting range for DOSS are listed in Table 1.
1.2.1 The DVL is required to be at a concentration at least 3 times below the reporting limit (RL) and have a signal/noise ratio greater than 3:1. Fig. 1 and Fig. 2 display the signal/noise ratio of the selected reaction monitoring (SRM) transition.
FIG. 1 Detection Verification Level Signal/Noise Ratio
FIG. 2 Reporting Level Signal/Noise Ratio
1.2.2 The reporting limit is the concentration of the Level 1 calibration standard as shown in Table 5 for DOSS, taking into account the 50 % sample preparation dilution factor.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7730-17 |
| Product Name | Standard Test Method for Determination of Dioctyl Sulfosuccinate in Sea Water by Liquid Chromatography/Tandem Mass Spectrometry (LC/MS/MS) |