1.1 This test method is primarily intended for gravimetric determination of particulate concentration in hydrogen intended as a fuel for fuel cell or internal combustion engine powered vehicles. This test method describes operating and quality control procedures required to obtain data of known quality satisfying the requirements of either SAE J2719 or ISO 14687. This test method can be applied to other gaseous samples requiring determination of particulates provided the user's data quality objectives are satisfied.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7651-24e1 |
| Product Name | Standard Test Method for Gravimetric Measurement of Particulate Concentration of Hydrogen Fuel |