1.1 This test method is primarily intended for gravimetric determination of particulates in hydrogen intended as a fuel for fuel cell or internal combustion engine powered vehicles. This test method describes operating and quality control procedures required to obtain data of known quality satisfying the requirements of SAE J2719 and the California Code of Regulations, Title 4, Division 9, Chapter 6, Article 8, Sections 4180 - 4181. The levels of precision and accuracy stated. This test method can be applied to other gaseous samples requiring determination of particulates provided the user’s data quality objectives are satisfied.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7651-10 |
| Product Name | Standard Test Method for Gravimetric Measurement of Particulate Concentration of Hydrogen Fuel |