1.1 This procedure covers the determination of aldicarb, aldicarb sulfone, aldicarb sulfoxide, carbofuran, methomyl, oxamyl, and thiofanox (referred to collectively as carbamates in this test method) in water by direct injection using liquid chromatography (LC) and detected with tandem mass spectrometry (MS/MS). These analytes are qualitatively and quantitatively determined by this test method. This test method adheres to multiple reaction monitoring (MRM) mass spectrometry.
1.2 The Detection Verification Level (DVL) and Reporting Range for the carbamates are listed in Table 1.
1.2.1 The DVL is required to be at a concentration at least 3 times below the Reporting Limit (RL) and have a signal/noise ratio greater than 3:1. Fig. 1 displays the signal/noise ratios of the primary single reaction monitoring (SRM) transitions, and Fig. 2 displays the confirmatory SRM transitions at the DVLs for the carbamates.
1.2.2 The reporting limit is the concentration of the Level 1 calibration standard as shown in Table 2 for the carbamates.
1.3 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7645-16 |
| Product Name | Standard Test Method for Determination of Aldicarb, Aldicarb Sulfone, Aldicarb Sulfoxide, Carbofuran, Methomyl, Oxamyl, and Thiofanox in Water by Liquid Chromatography/Tandem Mass Spectrometry (LC/... |