1.1 This standard covers two index test methods that can be used in the evaluation of the amount of organic compound chemically bonded to the base clay portion of a representative sample of organophilic clay.
1.2 The values stated in SI units are to be regarded as the standard. No other units of measurement are included in this standard. Reporting of test results in units other than SI shall not be regarded as nonconformance with this standard.
Note 1: This standard is presented using SI units. Use of units other than SI is allowed. However, if other units are used, the performance of a units conversion check of the calculations should be included as a part of the calculations.
1.3 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026.
1.3.1 Two test methods are provided in this standard. The methods differ in equipment, the size of the specimen (mass) required and the significant digits reported.
1.3.2 The procedures used to specify how data are collected/recorded or calculated in this standard are regarded as the industry standard. In addition, they are representative of the significant digits that generally should be retained. The procedures used do not consider material variation, purpose for obtaining the data, special purpose studies, or any considerations for the user’s objectives; and it is common practice to increase or reduce significant digits of the reported data to be commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analysis methods for engineering design.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7626-19e1 |
| Product Name | Standard Test Methods for Determining the Organic Treat Loading of Organophilic Clay |