1.1 This test method covers procedures (A and B) for the determination of the hydrogen sulfide (H2S) content of fuel oils such as marine residual fuels and blend stocks, with viscosity up to 3000 mm2s-1 at 50 °C, and marine distillate fuels, as measured in the liquid phase.
Note 1: Specification fuels falling within the scope of this test method are: ASTM Specification D396, MIL-DTL-16884, and ISO 8217.
1.2 Procedure A has been shown to eliminate interferences such as thiols (mercaptans) and alkyl sulfides. Procedure B can give elevated results if such interferences are present (see Annex A2).
Note 2: A procedure for measuring the amount of hydrogen sulfide in crude oil can be found in Appendix X1. Full precision for Appendix X1 has not yet been determined.
1.3 Valid ranges for the precision are given in Table 2 and Table 3. Measurements can be made outside these ranges however precision has not been determined.
1.4 The values stated in SI units are to be regarded as standard. Non-SI units given in parentheses are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7621-15 |
| Product Name | Standard Test Method for Determination of Hydrogen Sulfide in Fuel Oils by Rapid Liquid Phase Extraction |