1.1 This test method is for the determination of oxygen (O2) in gaseous fuels and fuel type gases. It is applicable to the measurement of oxygen in natural gas and other gaseous fuels. This method can be used to measure oxygen in helium, hydrogen, nitrogen, argon, carbon dioxide, mixed gases, process gases, and ambient air. The applicable range is 0.1 ppm(v) to 25% by volume.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7607-11 |
| Product Name | Standard Test Method for Analysis of Oxygen in Gaseous Fuels (Electrochemical Sensor Method) |