1.1 This test method covers the determination of fuel dilution for in-service engine oil by gas chromatography.
1.2 Analysis can be performed directly by this test method without pretreatment or dilution of the sample.
1.3 There is no limitation for the determination of the dilution range, provided the amount of sample is within the linear range of the gas chromatograph detector. However, sample dilution can add potential error to the result and may affect the precision obtained as compared to the values presented in Section 14, which were obtained with no dilution.
1.4 This test method covers a quantitation range up to 10?% (m/m) for diesel and biodiesel, and up to 5?% (m/m) for gasoline.
1.5 The values stated in SI units are to be regarded as standard. Where non-SI units are provided, they are shown in parentheses.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7593-22 |
| Product Name | Standard Test Method for Determination of Fuel Dilution for In-Service Engine Oils by Gas Chromatography |