1.1 This test method covers the determination of the degree of solubility in n-propyl bromide of asphalt materials. It is intended to be a replacement for Test Method D2042 specifying a solvent that, like trichloroethylene, is safe in that it has no flash point, and has similar solubilizing characteristics to trichloroethylene, but it is not considered to be an ozone depleter banned by the Kyoto Protocol.
Note 1: This method is not applicable to tars and their distillation residues or highly cracked petroleum products. For methods covering tars, pitches, and other highly cracked petroleum products, and the use of other solvents, see Test Methods D4, D2318, and D2764.
1.2 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific precaution statements are given in Section 7.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7553-15(2021) |
| Product Name | Standard Test Method for Solubility of Asphalt Materials in N-Propyl Bromide (Withdrawn 2026) |