1.1 This test method is used for determining total cyanide in drinking and surface waters, as well as domestic and industrial wastes. Cyanide ion (CN-), hydrogen cyanide in water (HCN(aq)), and the cyano-complexes of zinc, copper, cadmium, mercury, nickel, silver, and iron may be determined by this test method. Cyanide ions from Au(I), Co(III), Pd(II), and Ru(II) complexes are only partially determined.
1.2 The method detection limit (MDL) is 1.0 μg/L cyanide and the minimum level (ML) is 3 μg/L. The applicable range of the method is 3 to 500 μg/L cyanide using a 200-μL sample loop. Extend the range to analyze higher concentrations by sample dilution or changing the sample loop volume.
1.3 This test method can be used by analysts experienced with equipment using segmented flow analysis (SFA) and flow injection analysis (FIA) or working under the close supervision of such qualified persons.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in 8.5 and Section 9.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7511-12(2017)e1 |
| Product Name | Standard Test Method for Total Cyanide by Segmented Flow Injection Analysis, In-Line Ultraviolet Digestion and Amperometric Detection |