1.1 This test method covers the determination of total nonaromatic hydrocarbons and monocyclic aromatic hydrocarbons in benzene, toluene, ethylbenzene, p-xylene, o-xylene, styrene and mixed xylenes by gas chromatography. The purity of benzene, toluene, ethylbenzene, p-xylene, o-xylene, styrene and mixed xylenes is also calculated. Similar test methods, using the internal standard calibration technique and the external standard calibration technique, are Test Methods D2360, D3797, D4492, D5060, D5135, D5917, and D6563 respectively.
1.2 The limit of detection (LOD) is 0.0002 mass % and limit of quantitation (LOQ) is 0.0006 mass % for impurities in toluene, mixed xylenes, p-xylene, o-xylene, ethylbenzene, benzene, and styrene.
1.3 In determining the conformance of the test results using this method to applicable specifications, results shall be rounded off in accordance with the rounding-off method of Practice E29.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7504-20 |
| Product Name | Standard Test Method for Trace Impurities in Monocyclic Aromatic Hydrocarbons by Gas Chromatography and Effective Carbon Number |