1.1 This test method covers the determination by filtration time after cold soak of the suitability for a biodiesel (B100) blend stock that meets all other requirements of Specification D6751 and has a cloud point below 20°C (68°F) to provide adequate low temperature operability performance to at least the cloud point of the finished blend.
1.2 The formal precision of this test method is included in 13.1 on Precision.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7501-12 |
| Product Name | Standard Test Method for Determination of Fuel Filter Blocking Potential of Biodiesel (B100) Blend Stock by Cold Soak Filtration Test (CSFT) |