1.1 This test method covers the determination of the boiling range distribution of petroleum products by capillary gas chromatography using flame ionization detection. This standard test method has been developed through the harmonization of two test methods, Test Method D 6352 and IP 480. As both of these methods cover the same scope and include very similar operating conditions, it was agreed that a single standard method would benefit the global simulated distillation community.
1.2 This test method is not applicable for the analysis of petroleum or petroleum products containing low molecular weight components (for example naphthas, reformates, gasolines, diesel). Components containing hetero atoms (for example alcohols, ethers, acids, or esters) or residue are not to be analyzed by this test method. See Test Methods D 7096, D 2887, or D 7213 for possible applicability to analysis of these types of materials. This method is also not suitable for samples that will not elute completely from the gas chromatographic column, leaving residues. For such samples as crude oils and residues, see Test Methods D 5307 and D 7169.
1.3 This test method is applicable to distillates with initial boiling points above 100ºC and final boiling points below 735ºC (carbon 110); for example, distillates (IBP > 100°C), base oils and lubricating base stocks.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7500-08 |
| Product Name | Standard Test Method for Determination of Boiling Range Distribution of Distillates and Lubricating Base Oils - in Boiling Range from 100 to 735 ° C by Gas Chromatography |