1.1 This test method covers the measurement of dynamic viscosity and derivation of kinematic viscosity of liquids, such as new and in-service lubricating oils, by means of an oscillating piston viscometer.
1.2 This test method is applicable to Newtonian and non-Newtonian liquids; however the precision statement was developed using Newtonian liquids.
1.3 The range of dynamic viscosity covered by this test method is from 0.2?mPa\u00b7s to 20?000?mPa\u00b7s (which is approximately the kinematic viscosity range of 0.2?mm2/s to 22?000?mm2/s for new oils) in the temperature range between -40?°C to 190?°C; however the precision has been determined only for new and used oils in the range of 34?mPa\u00b7s to 1150?mPa\u00b7s at 40?°C, 5.7?mPa\u00b7s to 131?mPa\u00b7s at 100?°C, and 46.5?mm2/s to 436?mm2/s at 40?°C.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7483-21 |
| Product Name | Standard Test Method for Determination of Dynamic Viscosity and Derived Kinematic Viscosity of Liquids by Oscillating Piston Viscometer |