1.1 This test method covers the apparatus and procedures for determining the bulk densities of free flowing and moderately cohesive powders and granular materials up to 3.5 mm in size in their loose (Method A) and tapped (Method B) states.
1.2 This test method should be performed in a laboratory under controlled conditions of temperature and humidity.
1.3 This test method is similar to those of Test Methods B212, B329, B417, D29, and D2854.
1.4 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026.
1.4.1 The procedures used to specify how data are collected/recorded or calculated in this standard are regarded as the industry standard. In addition they are representative of the significant digits that generally should be retained. The procedures used do not consider material variations, purpose for obtaining the data, special purpose studies, or any considerations for the user’s objectives; and it is common practice to increase or reduce significant digits of reported data to be commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analysis methods for engineering design.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7481-18 |
| Product Name | Standard Test Methods for Determining Loose and Tapped Bulk Densities of Powders using a Graduated Cylinder |