1.1 The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and oil filter plugging in an EGR environment. This test method is commonly referred to as the Cummins ISM Test.2
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 Exception\u2014The only exception is where there is no direct SI equivalent such as screw threads, national pipe threads/diameters, tubing sizes, or where there is a sole source of supply equipment specification.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. See Annex A1 for general safety precautions.
1.4 Table of Contents:
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7468-21 |
| Product Name | Standard Test Method for Cummins ISM Test |