1.1 This practice defines specific procedures for the collection of gas samples from stationary emission sources for subsequent laboratory determination of the ratio of biomass (biogenic) carbon to total carbon (fossil derived carbon plus biomass or biogenic carbon) in accordance with Test Methods D6866.
1.2 This practice applies to stationary sources that burn municipal solid waste or a combination of fossil fuel (for example, coal, oil, natural gas) and biomass fuel (for example, wood, wood waste, paper, agricultural waste, biogas) in boilers, combustion turbines, incinerators, kilns, internal combustion engines and other combustion devices.
1.3 This practice applies to the collection of integrated samples over periods from 1 hour to 24 hours, or longer.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7459-08(2016) |
| Product Name | Standard Practice for Collection of Integrated Samples for the Speciation of Biomass (Biogenic) and Fossil-Derived Carbon Dioxide Emitted from Stationary Emissions Sources |