1.1 This test method covers the determination of the boiling range distribution of fatty acid methyl esters (FAME). This test method is applicable to FAMES (biodiesel, B100) having an initial boiling point greater than 100?°C and a final boiling point less than 615?°C at atmospheric pressure as measured by this test method.
1.2 The test method can also be applicable to blends of diesel and biodiesel (B1 through B100), however precision for these samples types has not been evaluated.
1.3 The test method is not applicable for analysis of petroleum containing low molecular weight components (for example naphthas, reformates, gasolines, crude oils).
1.4 Boiling range distributions obtained by this test method are not equivalent to results from low efficiency distillation such as those obtained with Test Method D86 or D1160, especially the initial and final boiling points.
1.5 This test method uses the principles of simulated distillation methodology. See Test Methods D2887, D6352, and D7213.
1.6 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7398-23 |
| Product Name | Standard Test Method for Boiling Range Distribution of Fatty Acid Methyl Esters (FAME) in the Boiling Range from 100?°C to 615?°C by Gas Chromatography |