1.1 This test method covers vibration testing of filled intermediate bulk containers (IBCs) intended to contain liquid hazardous materials (dangerous goods) and is suitable for testing IBCs of any design or material with any means of closure. This test method has been used by the United States Department of Transportation (DOT) to test and qualify IBCs for shipping hazardous materials. The test method is used to determine that the IBCs maintain integrity and to prevent leakage or spillage of contents during shipping. This test method should be used as a screening tool or as a design qualification test. Other vibration methods are available to more closely simulate vibration experienced in transportation.
1.2 This test method is appropriate for testing IBCs ranging from 450 to 3000 L (119 to 793 gal). Packagings of smaller sizes should be tested using Test Methods D999 or other applicable methods.
1.3 The ISO 2247 standard may not meet the requirements for this test method.
1.4 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 6.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7387-13 |
| Product Name | Standard Test Method for Vibration Testing of Intermediate Bulk Containers (IBCs) Used for Shipping Liquid Hazardous Materials (Dangerous Goods) |