1.1 This quantitative test method determines water holding capacity of fiber mulches, including wood, paper, and agriculturally derived and blended fiber mulches used for hydraulic planting.
1.2 The purpose of this test method is to provide a means of evaluating water holding capacity in fiber mulches. Product specimen is conditioned and weighed, saturated and re-weighed to determine water holding capacity. The water holding capacity is expressed as a percentage of increased weight after saturation. There are no known limitations to this test method. No range of concentrations/value
1.3 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7367-14 |
| Product Name | Standard Test Method for Determining Water Holding Capacity of Fiber Mulches for Hydraulic Planting |