1.1 This test method establishes the guidelines, requirements and procedures for evaluating the ability of Sediment Retention Devices (SRDs) to retain sediment when exposed to sediment-laden water “sheet” flows.
1.2 This test method is applicable to the use of an SRD as a vertical permeable interceptor designed to remove suspended soil from overland, nonconcentrated water flow. The function of an SRD is to trap and allow settlement of soil particles from sediment laden water. The purpose is to reduce the transport of eroded soil from a disturbed site by water runoff.
1.3 The test method presented herein is intended to indicate representative performance and is not necessarily adequate for all purposes in view of the wide variety of possible sediments and performance objectives.
1.4 Units-The values stated in either SI units or inch-pound units [given in brackets] are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard. Reporting of test results in units other than SI shall not be regarded as nonconformance with this standard.
1.5 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026.
1.5.1 The procedures used to specify how data are collected/recorded and calculated in this standard are regarded as the industry standard. In addition, they are representative of the significant digits that should generally be retained. The procedures used do not consider material variation, purpose for obtaining the data, special purpose studies, or any consideration for the user’s objectives; and it is common practice to increase or reduce significant digits of reported data to commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analysis methods for engineering design.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7351-19 |
| Product Name | Standard Test Method for Determination of Sediment Retention Device (SRD) Effectiveness in Sheet Flow Applications |