1.1 This test method covers the determination of the mass of particulate contamination in B100 biodiesel in accordance with Specification D6751 and BXX blends that are prepared against all No. 1 and No. 2 grade fuels allowed within Specifications D396 and D975.
Note 1: Middle distillate fuels with flash points less than 38 °C have been ignited by discharges of static electricity when the fuels have been filtered through inadequately bonded or grounded glass fiber filter systems. See Guide D4865 for a more detailed discussion of static electricity formation and discharge.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7321-21 |
| Product Name | Standard Test Method for Particulate Contamination of Biodiesel B100 Blend Stock Biodiesel Esters and Biodiesel Blends by Laboratory Filtration |