1.1 This test method covers the punch-type of shear test and is intended for use in determining the shear strength of test specimens of organic plastics in the form of sheets and molded disks in thicknesses from 0.127 to 12.7 mm (0.050 to 0.500 in.).
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is no known ISO equivalent to this standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D732-99 |
| Product Name | Standard Test Method for Shear Strength of Plastics by Punch Tool |