1.1 This test method covers a direct injection ion chromatographic procedure for determining existent and potential inorganic sulfate and total inorganic chloride content in hydrous and anhydrous denatured ethanol and butanol to be used in motor fuel applications. It is intended for the analysis of ethanol and butanol samples containing between 1.0 mg/kg to 20 mg/kg of existent or potential inorganic sulfate and 1.0 mg/kg to 50 mg/kg of inorganic chloride.
Note 1: Tertiary butanol is not included in this test method. 1-butanol, 2-butanol, and isobutanol are included in the testing and research report for this test method.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7319-17 |
| Product Name | Standard Test Method for Determination of Existent and Potential Sulfate and Inorganic Chloride in Fuel Ethanol and Butanol by Direct Injection Suppressed Ion Chromatography |