1.1 This test method covers the static determination of turbidity in water. Static refers to a sample that is removed from its source and tested in an isolated instrument. (See Section .)
1.2 This test method is applicable to the measurement of turbidities greater than 1.0 turbidity unit (TU). The upper end of the measurement range was left undefined because different technologies described in this test method can cover very different ranges. The round robin study covered the range of 0-4000 turbidity units because instrument verification in this range can typically be covered by standards that can be consistently reproduced.
1.3 Many of the turbidity units and instrument designs covered in this test method are numerically equivalent in calibration when a common calibration standard is applied across those designs listed in . Measurement of a common calibration standard of a defined value will also produce equivalent results across these technologies.
1.3.1 In this test method calibration standards are often defined in NTU values, but the other assigned turbidity units, such as those in are equivalent. For example, a 1 NTU formazin standard is also a 1 FNU, a 1 FAU, a 1 BU, and so forth.
1.4 This test method does not purport to cover all available technologies for high-level turbidity measurement.
1.5 This test method was tested on different natural waters and wastewater, and with standards that will serve as surrogates to samples. It is the user's responsibility to ensure the validity of this test method for waters of untested matrices.
1.6 Depending on the constituents within a high-level sample, the proposed sample preparation and measurement methods may or may not be applicable. Those samples with the highest particle densities typically prove to be the most difficult to measure. In these cases, and alternative measurement method such as the process monitoring method can be considered.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Refer to the MSDSs for all chemicals used in this procedure.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7315-07a |
| Product Name | Standard Test Method for Determination of Turbidity Above 1 Turbidity Unit (TU) in Static Mode |