This specification covers the requirements and test methods for the material, dimensions, and workmanship of extruded, compression molded, and injection molded basic shapes. The specimens shall be made of polyamide-imide which may be filled, lubricated, or reinforced with carbon, graphite, or glass fibers; lubricants such as PTFE, graphite, silicone, and molybdenum disulfide; mineral; combinations of reinforcements or fillers; or both. Tests shall be conducted in the standard laboratory conditions to determine the physical properties of the specimens. Physical properties shall conform to the ultimate tensile strength, elongation at break, tensile modulus, flexural modulus, Izod impact, glass transition temperature, and specific gravity requirements. Dimensional tests shall also be performed to determine the conformance of the specimens to the size thickness, thickness tolerance, camber length, and width bow specifications.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7292-18 |
| Product Name | Standard Specification for Extruded, Compression-Molded, and Injection-Molded Basic Shapes of Polyamide-Imide (PAI) |