1.1 This test method covers the determination of water migration resistance of roof membranes including built-up roof membranes, modified bitumen, and single-ply roof membranes. The procedures were developed to determine the potential for leakage of water through the roof membranes resulting from a standing head of water and when pressurized with air from the underside.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7281-07(2025) |
| Product Name | Standard Test Method for Determining Water Migration Resistance Through Roof Membranes |