1.1 These test methods cover the estimation of the permanganate natural oxidant demand (PNOD) through the determination of the quantity of potassium permanganate (KMnO4) that organic matter and other naturally occurring oxidizable species present in soil or aquifer solids will consume under specified conditions as a function of time. Oxidizable species may include organic constituents and oxidizable inorganic ions, such as ferrous iron and sulfides. The following test methods are included:
Test Method A\u201448-hour Permanganate Natural Oxidant Demand
Test Method B\u2014Permanganate Natural Oxidant Demand Kinetics
Test Method C\u2014Permanganate Total Oxidant Demand
1.2 These test methods are limited by the reagents employed to a permanganate natural oxidant demand (PNOD) of 40 g KMnO4 per kg soil or aquifer solids after a period of 48 hours (Methods A and C) or two weeks (Method B).
1.3 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026.
1.4 Units\u2014The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to interpret the results of the data. It is the responsibility of the user of this standard to interpret the results obtained and to determine the applicability of these results prior to use.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7262-23 |
| Product Name | Standard Test Methods for Estimating the Permanganate Natural Oxidant Demand of Soil and Aquifer Solids |