1.1 This test method covers a rapid portable means for field and laboratory use to rate the ability of kerosine-type aviation turbine fuels, both neat and those containing additives, to release entrained or emulsified water when passed through fiberglass coalescing material.
1.1.1 This test method is applicable to kerosine-type aviation turbine fuels including: Jet A and Jet A-1 (as described in Specification D 1655); JP-5, JP-7, JP-8, and JP-8+100. (See Section 6.)
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see 8.2-8.5.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7224-05e1 |
| Product Name | Standard Test Method for Determining Water Separation Characteristics of Kerosine-type Aviation Turbine Fuels Containing Additives by Portable Separometer |