1.1 This test method is intended for use in the determination of beryllium by sampling workplace air and surface dust.
1.2 This test method assumes that air and surface samples are collected using appropriate and applicable ASTM International standard practices for sampling of workplace air and surface dust. These samples are typically collected using air filter sampling, vacuum sampling or wiping techniques.
1.3 This test method includes a procedure for on-site extraction (dissolution) of beryllium in weakly acidic medium (pH of 1 % aqueous ammonium bifluoride is 4.8), followed by field analysis of aliquots of the extract solution using a beryllium-specific fluorescent dye.
1.4 The procedure is targeted for on-site use in the field for occupational and environmental hygiene monitoring purposes.
1.5 No detailed operating instructions are provided because of differences among various makes and models of suitable fluorometric instruments. Instead, the analyst shall follow the instructions provided by the manufacturer of the particular instrument. This test method does not address comparative accuracy of different devices or the precision between instruments of the same make and model.
1.6 The values stated in SI units are to be regarded as standard.
1.7 This test method contains notes that are explanatory and not part of mandatory requirements of the standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7202-06 |
| Product Name | Standard Test Method for Determination of Beryllium in the Workplace Using Field-Based Extraction and Fluorescence Detection |