1.1 This test method covers the determination of total nitrogen in aromatic hydrocarbons, such as benzene, toluene, and xylene.
1.2 This test method is applicable for samples containing nitrogen from 0.38 to 1.2 mg N/kg. For higher nitrogen concentrations refer to Test Method D6069 or D4629.
1.3 In determining the conformance of the test results using this method to applicable specifications; results shall be rounded off in accordance with the rounding-off method of Practice E29.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 9.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7184-12 |
| Product Name | Standard Test Method for Ultra Low Nitrogen in Aromatic Hydrocarbons by Oxidative Combustion and Reduced Pressure Chemiluminescence Detection |