1.1 This test method covers the determination of the dynamic shear modulus and phase angle of asphalt binders when tested in dynamic (oscillatory) shear using parallel plate geometry. It is applicable to asphalt binders having dynamic shear modulus values in the range from 100 Pa to 10 MPa. This range in modulus is typically obtained between 4 and 88°C at 10 rad/s. This test method is intended for determining the linear viscoelastic properties of asphalt binders as required for specification testing and is not intended as a comprehensive procedure for the full characterization of the viscoelastic properties of asphalt binders.
1.2 This standard is appropriate for unaged materials, material aged in accordance with Test Method D 2872, material aged in accordance with Practice D 6521, or material aged in accordance with both Test Method D 2872 and Practice D 6521. This procedure is limited to asphalt binders that contain particles with largest dimension less than 250 μm.
1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7175-07 |
| Product Name | Standard Test Method for Determining the Rheological Properties of Asphalt Binder Using a Dynamic Shear Rheometer |