1.1 This guide outlines procedures for setup of nuclear moisture density gauge in shielded, Method A, and unshielded, Method B, configurations.
1.2 This guide does not attempt to describe the calibration techniques or methods. It is assumed that this guide will be used by persons familiar with the operations of the gauge and in performing proper calibration, service and maintenance.
1.3 This guide does not attempt to address maintenance or service procedures related to the gauge.
1.4 This guide does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this guide to establish appropriate safety, and health practices and determine the applicability of regulatory limitations prior to use.
1.5 This guide offers an organized collection of information or a series of options and does not recommend a specific course of action. This document cannot replace education or experience and should be used in conjunction with professional judgment. Not all aspects of this guide may be applicable in all circumstances. This ASTM standard is not intended to represent or replace the standard of care by which the adequacy of a given professional service must be judged, nor should this document be applied without consideration of a project’s many unique aspects. The word “Standard” in the title of this document has been approved through ASTM consensus process.
1.6 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in practice D6026.
1.6.1 The method used to specify how data are collected, calculated, or recorded in this standard is not directly related to the accuracy to which the data can be applied in the design or other uses, or both. How one applies the results obtained using this standard is beyond its scope.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D7013-04e1 |
| Product Name | Standard Guide for Nuclear Surface Moisture and Density Gauge Calibration Facility Setup |