1.1 This test method covers the determination of the relative density and density of semi-solid bituminous materials, asphalt, and soft tar pitches by use of a pycnometer.
Note 1: An alternate method for determining the density of semi-solid and solid bituminous materials is Test Method D3289. For materials which are too fluid for use of this test method, use Test Method D3142/D3142M.
1.2 The values stated in SI units are to the regarded as the standard. No other units of measurement are included in this standard, with the exception of temperature measurements, which are stated in degrees Celsius with temperature. Units provided in Fahrenheit are for reference purposes only. Temperatures given in degrees Celsius are to be considered standard.
1.3 Warning-Mercury has been designated by the United States Environmental Protection Agency (EPA) and many state agencies as a hazardous material that can cause central nervous system, kidney, and liver damage. Mercury or its vapor may be hazardous to health and corrosive to materials. Caution should be taken when handling mercury and mercury-containing products. See the applicable product Material Safety Data Sheet (MSDS) for details and the EPA’s website (www.epa.gov/mercury
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D70-17 |
| Product Name | Standard Test Method for Density of Semi-Solid Bituminous Materials (Pycnometer Method) |