1.1 This test method covers the quantitative determination of moisture by means of loss in weight technology down to 50 ppm as it applies to most plastics.
1.2 The values stated in SI units are to be regarded as the standard.
1.3 Specimens tested in this method can reach or exceed 250°C, use caution when handling them after testing has been completed.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is no similar or equivalent ISO standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6980-09 |
| Product Name | Test Method for Determination of Moisture in Plastics by Loss in Weight |