1.1 This test method measures the basic constituents in polyols that are soluble in glacial acetic acid and reactive with perchloric acid. Samples containing 0.3 - 10 % nitrogen have been evaluated by this method. This test method is applicable to polyether polyols and polyether polyol blends that are used in urethane reactions. (See Note 1.)
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-This standard is equivalent to ISO 25761:08
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6979-13 |
| Product Name | Standard Test Method for Polyurethane Raw Materials: Determination of Basicity in Polyols, Expressed as Percent Nitrogen |