1.1 This test method covers the compaction of an asphalt mix into cylindrical specimens using the Superpave Gyratory Compactor (SGC). This standard also refers to the determination of the relative density of the compacted specimens at any point in the compaction process. Compacted specimens are suitable for volumetric, physical property, and mechanical testing. Smaller specimens may be cut from the compacted cylindrical specimen for specific test specimen geometry requirements. The compaction procedures apply to Laboratory Mixed Laboratory Compacted (LMLC) and Plant Mixed Laboratory Compacted (PMLC) asphalt mix.
1.2 The values stated in SI units are to be regarded as standard. The values given in degrees for the angle of gyration, gyrations per minute, and hardness are mathematical conversions from the SI units and are provided for information regarding the commonly used units of degree, rotations per minute, and Rockwell hardness, respectfully.
1.3 The text of this test method references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6925-23 |
| Product Name | Standard Test Method for Preparation and Determination of the Relative Density of Asphalt Mix Specimens by Means of the Superpave Gyratory Compactor |