1.1 This test method covers stressing an engine oil under modern high-speed diesel operating conditions and measures the oil's deposit control, lubrication ability, and resistance to oil consumption. It is performed in a laboratory using a standardized high-speed, single-cylinder diesel engine.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 Exceptions-Where there is no direct SI equivalent such as screw threads, national pipe threads/diameters, and tubing size, or where a sole source supplier is specified.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use. Being an engine test method, this test method does have definite hazards that require safe practices (see Appendix X2 on Safety).
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6923-10a |
| Product Name | Standard Test Method for Evaluation of Engine Oils in a High Speed, Single-Cylinder Diesel Engine-Caterpillar 1R Test Procedure |