1.1 This test method covers the measurement of the yield stress and viscosity of engine oils after cooling at controlled rates over a period of 43 h or 45 h to a final test temperature of -20 °C or -25 °C. The precision is stated for test temperatures -20 °C and -25 °C. The viscosity measurements are made at a shear stress of 525 Pa over a shear rate of 0.4 s-1 to 15 s-1. This test method is suitable for measurement of viscosities ranging from 4000 mPa·s to >400 000 mPa·s, and is suitable for yield stress measurements of 7 Pa to >350 Pa.
1.2 This test method is applicable for used diesel oils. The applicability and precision to other used or unused engine oils or to petroleum products other than engine oils has not been determined.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3.1 Exception-This test method uses the SI based unit of milliPascal second (mPa·s) for viscosity which is equivalent to centiPoise (cP).
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6896-18 |
| Product Name | Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature |