1.1 This classification system covers polyamide materials suitable for molding and extrusion. Some of these compositions are also suitable for application from solution.
1.2 This classification system allows for the use of recycled polyamide materials provided that the requirements as stated in this classification system are met. The proportions of recycled material used, as well as the nature and amount of any contaminant, however, cannot be covered practically in this specification.
1.3 The properties included in this classification system are those required to identify the compositions covered. There may be other requirements necessary to identify particular characteristics important to specialized applications. These may be specified by using the suffixes as given in Section 5.
1.4 This classification system and subsequent line callout (specification) are intended to provide a means of calling out plastic materials used in the fabrication of end items or parts. It is not intended for the selection of materials. Material selection should be made by those having expertise in the plastic field after careful consideration of the design and the performance required of the part, the environment to which it will be exposed, the fabrication process to be employed, the costs involved, and the inherent properties of the material other than those covered by this classification system.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 The following precautionary caveat pertains only to the test methods portion, Section 11, of this classification system. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
Note 1-This classification system is similar to ISO 1874-1/-2,although the technical content is significantly different.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6779-07 |
| Product Name | Standard Classification System for Polyamide Molding and Extrusion Materials (PA) |