1.1 These test methods cover the performance of engine oils intended for use in certain diesel engines. They are performed in a standardized high-speed, single-cylinder diesel engine by either the 1K (0.4 % mass fuel sulfur) or 1N (0.04 % mass fuel sulfur) procedure. The only difference in the two test methods is the fuel used. Piston and ring groove deposit-forming tendency and oil consumption are measured. Also, the piston, the rings, and the liner are examined for distress and the rings for mobility. These test methods are required to evaluate oils intended to satisfy API service categories CF-4 and CH-4 for 1K, and CG-4 for 1N of Specification D4485.
1.2 These test methods, although based on the original Caterpillar 1K/1N procedures, also embody TMC information letters issued before these test methods were first published. These test methods are subject to frequent change. Until the next revision of these test methods, TMC will update changes in these test methods by the issuance of information letters which shall be obtained from TMC (see Annex A15).
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3.1 Exception-Where there is no direct SI equivalent such as screw threads, national pipe threads/diameters, tubing size, or single source equipment specified. Also Brake Specific Fuel Consumption is measured in kilograms per kilowatthour.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6750-10a |
| Product Name | Standard Test Methods for Evaluation of Engine Oils in a High-Speed, Single-Cylinder Diesel Engine - 1K Procedure (0.4 % Fuel Sulfur) and 1N Procedure (0.04 % Fuel Sulfur) |