1.1 This test method covers the determination of gaseous hexamethylene diisocyanate (HDI) in air samples collected from workplace and ambient atmospheres. The method described in this test method collects separate fractions. One fraction will be dominated by vapor, and the other fraction will be dominated by aerosol. It is not known at the present time whether this represents a perfect separation of vapor and aerosol, and in any case, there are not separate exposure standards for vapor and aerosol. Therefore, in comparing the results for isocyanate against a standard, results from the two fractions should be combined to give a single total value. The reason for splitting the sample into two fractions is to increase analytic sensitivity for the vapor fraction and also to give the hygienist or ventilation engineer some information concerning the likely state of the isocyanate species. The analyses of the two fractions are different, and are provided in separate, linked, standards to avoid confusion. This test method is principally used to determine short term exposure (15 min) of HDI in workplace environments for personal monitoring or in ambient air. The analysis of the aerosol fraction is performed separately, as described in Test Method D6561.
1.2 Differential air sampling is performed with a segregating device. The vapor fraction is collected on a glass fiber filter (GFF) impregnated with 9-(N-methylaminometh
1.3 The analysis of the gaseous fraction is performed with a high performance liquid chromatograph (HPLC) equipped with ultraviolet (UV) and fluorescence detectors.
1.4 The range of application of this test method, using UV and fluorescence detectors both connected in serial, has been validated from 0.006 to 1.12 g of monomeric HDI/2.0 mL of desorption solution, which corresponds to concentrations equivalent to 0.0004 to 0.075 mg/m 3 of HDI based on a 15-L air sample. Those concentrations correspond to a range of vapor phase concentrations from 0.06 ppb(V) to 11 ppb(V) and cover the established threshold limit value (TLV) value of 5 ppb(V).
1.5 The quantification limit for the monomeric HDI, using the UV detection, has been established as 0.016 g/2 mL of desorption solution and as 0.009 g/2 mL, using the fluorescence detector. These limits correspond to 0.001 mg/m3 and 0.0006 mg/m3 respectively for an air sampled volume of 15 L. These values are equal to ten times the standard deviation (SD) obtained from ten measurements carried out on a standard solution in contact with the GFF, whose concentration of 0.02 g/2 mL is close to the expected detection limit.
1.6This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Section 9 for additional hazards.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6562-00 |
| Product Name | Standard Test Method for Determination of Gaseous Hexamethylene Diisocyanate (HDI) in Air with 9-(N-methylaminomethyl) Anthracene Method (MAMA) in the Workplace |