1.1 This test method covers the determination of nitrogen oxides (NO and NO2), carbon monoxide (CO), and oxygen (O2) concentrations in controlled and uncontrolled emissions from natural gas-fired reciprocating engines, combustion turbines, boilers, and process heaters. Due to the inherent cross sensitivities of the electrochemical cells, this test method should not be applied to other pollutants or emission sources without a complete investigation of possible analytical interferences and a comparative evaluation with EPA test methods.
1.1.1 The procedures and specifications of this method were developed during laboratory and field tests funded by the Gas Research Institute (GRI). Comparative emission tests were conducted only on natural gas-fired combustion sources.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6522-00 |
| Product Name | Standard Test Method for Determination of Nitrogen Oxides, Carbon Monoxide, and Oxygen Concentrations in Emissions from Natural Gas-Fired Reciprocating Engines, Combustion Turbines, Boilers, and Pr... |