1.1 This test method covers the operation, calibration, and data interpretation for an on-line corrosion product (metals) monitoring system. The monitoring system is based on x-ray fluorescence (XRF) analysis of metals contained on membrane filters (for suspended solids) or resin membranes (for ionic solids). Since the XRF detector is sensitive to a range of emission energy, this test method is applicable to simultaneous monitoring of the concentration levels of several metals including titanium, vanadium, chromium, manganese, iron, cobalt, nickel, copper, zinc, mercury, lead, and others in a flowing sample. A detection limit below 1 ppb can be achieved for most metals.
1.2 This test method includes a description of the equipment comprising the on-line metals monitoring system, as well as, operational procedures and system specifications.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6502-10 |
| Product Name | Standard Test Method for Measurement of On-line Integrated Samples of Low Level Suspended Solids and Ionic Solids in Process Water by X-Ray Fluorescence (XRF) |