1.1 This test method covers the determination of asphalt fume particulate matter (as benzene soluble fraction) and total particulate matter weight in workplace atmospheres using a polytetrafluoroethyl
1.2 This procedure has been adapted from NIOSH Method 5023 (withdrawn prior to 4th edition (1994) and replaced in 1998 with NIOSH Method 5042) and OSHA Method 58 to reduce the level of background contamination providing better reproducibility.
1.3 This procedure is compatible with high flow rate personal sampling equipment-0.5 to 2.0 L/min. It can be used for personal or area monitoring.
1.4 The sampling method develops a time-weighted average (TWA) sample and can be used to determine short-term exposure limit (STEL).
1.5 The applicable concentration range for the TWA sample is from 0.2 to 2.0 mg/m3.
1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For more specific precautionary statements, see Section 9.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6494-99(2015) |
| Product Name | Standard Test Method for Determination of Asphalt Fume Particulate Matter in Workplace Atmospheres as Benzene Soluble Fraction |