ASTM International Standard Practice for Detection of Hexavalent Chromium On Zinc and Zinc/Aluminum Alloy Coated Steel ASTM D6492-99(2016)

Description
This practice can be used for detection of hexavalent chromium on galvanized and zinc/aluminum alloy coated steel surfaces. Hexavalent chromium-bearing treatments (passivates) can be applied to coated steels to prevent storage stain. Chrome passivation may interfere with the successful pretreatment of galvanized steel, as well as contaminate cleaning and pretreatment baths on a coil coating line. This practice is designed to be a qualitative means of screening chrome passivated coils from those which are not chrome passivated. The following materials will be required to perform the stripping procedure: (1) dark colored or brown polyethylene wash bottle, or brown glass dropper bottle, and (2) test specimens which may be cut panels or coil stock. The following chemical reagents are required to perform this procedure: 1,5-diphenylcarbohyd razide, acetone, ethanol, phosphoric acid, and distilled water. The preparation of indicator solution, procedure of detection, and evaluation of pink color development are detailed. If a material that yields a negative result is suspected of having chromium on the surface, instrumental methods should be used. This technique is not recommended for acrylic resin containing passivation treatments.
Request a Quote
Description
This practice can be used for detection of hexavalent chromium on galvanized and zinc/aluminum alloy coated steel surfaces. Hexavalent chromium-bearing treatments (passivates) can be applied to coated steels to prevent storage stain. Chrome passivation may interfere with the successful pretreatment of galvanized steel, as well as contaminate cleaning and pretreatment baths on a coil coating line. This practice is designed to be a qualitative means of screening chrome passivated coils from those which are not chrome passivated. The following materials will be required to perform the stripping procedure: (1) dark colored or brown polyethylene wash bottle, or brown glass dropper bottle, and (2) test specimens which may be cut panels or coil stock. The following chemical reagents are required to perform this procedure: 1,5-diphenylcarbohyd razide, acetone, ethanol, phosphoric acid, and distilled water. The preparation of indicator solution, procedure of detection, and evaluation of pink color development are detailed. If a material that yields a negative result is suspected of having chromium on the surface, instrumental methods should be used. This technique is not recommended for acrylic resin containing passivation treatments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Practice for Detection of Hexavalent Chromium On Zinc and Zinc/Aluminum Alloy Coated Steel - ASTM D6492-99(2016) - ASTM International
West Conshohocken, PA, United States
Standard Practice for Detection of Hexavalent Chromium On Zinc and Zinc/Aluminum Alloy Coated Steel
ASTM D6492-99(2016)
Standard Practice for Detection of Hexavalent Chromium On Zinc and Zinc/Aluminum Alloy Coated Steel ASTM D6492-99(2016)
This practice can be used for detection of hexavalent chromium on galvanized and zinc/aluminum alloy coated steel surfaces. Hexavalent chromium-bearing treatments (passivates) can be applied to coated steels to prevent storage stain. Chrome passivation may interfere with the successful pretreatment of galvanized steel, as well as contaminate cleaning and pretreatment baths on a coil coating line. This practice is designed to be a qualitative means of screening chrome passivated coils from those which are not chrome passivated. The following materials will be required to perform the stripping procedure: (1) dark colored or brown polyethylene wash bottle, or brown glass dropper bottle, and (2) test specimens which may be cut panels or coil stock. The following chemical reagents are required to perform this procedure: 1,5-diphenylcarbohyd razide, acetone, ethanol, phosphoric acid, and distilled water. The preparation of indicator solution, procedure of detection, and evaluation of pink color development are detailed. If a material that yields a negative result is suspected of having chromium on the surface, instrumental methods should be used. This technique is not recommended for acrylic resin containing passivation treatments.

This practice can be used for detection of hexavalent chromium on galvanized and zinc/aluminum alloy coated steel surfaces. Hexavalent chromium-bearing treatments (passivates) can be applied to coated steels to prevent storage stain. Chrome passivation may interfere with the successful pretreatment of galvanized steel, as well as contaminate cleaning and pretreatment baths on a coil coating line. This practice is designed to be a qualitative means of screening chrome passivated coils from those which are not chrome passivated. The following materials will be required to perform the stripping procedure: (1) dark colored or brown polyethylene wash bottle, or brown glass dropper bottle, and (2) test specimens which may be cut panels or coil stock. The following chemical reagents are required to perform this procedure: 1,5-diphenylcarbohydrazide, acetone, ethanol, phosphoric acid, and distilled water. The preparation of indicator solution, procedure of detection, and evaluation of pink color development are detailed. If a material that yields a negative result is suspected of having chromium on the surface, instrumental methods should be used. This technique is not recommended for acrylic resin containing passivation treatments.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM D6492-99(2016)
Product Name Standard Practice for Detection of Hexavalent Chromium On Zinc and Zinc/Aluminum Alloy Coated Steel
Unlock Full Specs
to access all available technical data

Similar Products